EN
  • EN
  • DE

TPSC476M016R0300

Part No TPSC476M016R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395064-TPSC476M016R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC476M016R0300 CAD Model

Description

The TPSC476M016R0300 is a TPSC series tantalum capacitor manufactured by AVX Corporation. It is a surface-mount, solid electrolytic capacitor designed for applications where stable capacitance, low ESR (Equivalent Series Resistance), and efficient board space utilization are required.

Applications:

  • Power management circuits in portable electronics devices
  • DC-DC converters
  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • General purpose use in electronic circuits needing stable capacitance over temperature and frequency variations

Features:

  • Case Code: C
  • Capacitance: 47µF
  • Voltage Rating: 16V DC
  • Tolerance: ±20%
  • ESR: 0.30 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Stable capacitance across a wide temperature range
  • Low ESR minimizes power dissipation and improves overall circuit efficiency
  • Small size allows for high-density circuit board layouts
  • High ripple current capability
  • Long operational life and high reliability
  • Excellent frequency characteristics for diverse applications

Additional Details:

The AVX TPSC series is well-regarded for its robust construction and high reliability. The tantalum capacitor technology offers stable and predictable performance, making these capacitors suitable for demanding applications. The 47µF capacitance is commonly used for decoupling and filtering in numerous electronic circuits. With a 16V voltage rating, this component offers sufficient safety margins for use in various power rails.

The 'M' in the part number indicates a capacitance tolerance of ±20%. The 'R0300' within the part number signifies an ESR value of 0.30 Ohms. This relatively low ESR contributes to reduced power losses and improved circuit efficiency. This capacitor finds broad application in various electronic devices and systems where reliable and efficient performance is crucial. Its typical applications include power filtering, decoupling, and energy storage within the realms of portable electronics, telecommunications equipment, and industrial control systems.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.3211
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess