EN
  • EN
  • DE

TPSC686K010R0350

Part No TPSC686K010R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395068-TPSC686K010R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC686K010R0350 CAD Model

Description

The TPSC686K010R0350 is a TPSC series tantalum capacitor manufactured by AVX Corporation. It's a surface-mount solid electrolytic capacitor designed for applications that require stable capacitance, low ESR (Equivalent Series Resistance), and efficient use of space on a circuit board.

Applications:

  • Power management circuits in portable devices
  • DC-DC converters and voltage regulators
  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • General-purpose applications where stable capacitance is important over temperature and frequency changes

Features:

  • Case Code: C
  • Capacitance: 68µF
  • Voltage Rating: 10V DC
  • Tolerance: ±10%
  • ESR: 0.35 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Provides stable capacitance over a wide range of temperatures
  • Low ESR helps minimize power dissipation and enhances circuit efficiency
  • Compact size allows for high-density layouts on circuit boards
  • Suitable for applications with high ripple currents
  • Offers long operational life and high reliability
  • Delivers excellent frequency characteristics

Additional Details:

AVX's TPSC series is known for its robust construction and high reliability. Tantalum capacitor technology provides stable and predictable performance, which is important for demanding applications. The 68µF capacitance is frequently used for decoupling and filtering in a variety of electronic circuits. The 10V voltage rating provides a sufficient safety margin for many lower-voltage power rails. The surface mount design allows for automated assembly, which can reduce manufacturing costs.

The 'R0350' portion of the part number signifies an ESR value of 0.35 Ohms. This means it is a low ESR capacitor which improves circuit performance by reducing power dissipation and improving transient response. The ±10% capacitance tolerance guarantees that the actual capacitance will fall within the specified range, thus maintaining intended circuit performance. These capacitors are widely used in electronic devices and systems where reliable and efficient performance is critical, especially in environments where low ESR is required for optimal performance.

You May Also Be Interested in

Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess