The TPSV687K006R0450 is a surface mount solid electrolytic capacitor from AVX Corporation, part of their TPS series. This series is known for providing stable and reliable performance in various applications. Its molded case is suitable for automated assembly processes.
Applications
- Power supplies
- DC-DC converters
- Filtering circuits
- Bypass applications
- Industrial control systems
Features
- Surface Mount Device (SMD)
- Molded case construction
- Solid electrolytic capacitor
- Low Equivalent Series Resistance (ESR)
- RoHS Compliant
Benefits
- Provides stable capacitance over temperature.
- Offers low ESR for improved circuit efficiency.
- Ensures long operational life and high reliability.
- Facilitates high-density PCB designs.
- Reduces component failure risk in harsh environments.
Technical Specifications
The TPSV687K006R0450 has a capacitance of 680µF (microfarads) with a tolerance of ±10%. The voltage rating is 6.3V DC. The ESR is 0.450 Ohms. It operates in a temperature range of -55°C to +105°C. It is a Tantalum capacitor with polymer cathode providing a safe benign failure mode. The dimensions of the component are standard for its case size; refer to the datasheet for precise measurements.