EN
  • EN
  • DE

TRJC475M035RRJ

Part No TRJC475M035RRJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395608-TRJC475M035RRJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRJC475M035RRJ CAD Model

Description

The TRJC475M035RRJ is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. It is part of the TRJ series and is designed for a variety of general-purpose applications, offering reliable performance and stable capacitance.

Applications:

  • Power Supplies: Smoothing output voltage and reducing ripple in power supplies.
  • DC-DC Converters: Input and output filtering to improve stability and reduce noise.
  • Mobile Devices: Filtering and decoupling in smartphones, tablets, and other portable electronics.
  • Industrial Control Systems: Providing stable voltage in control circuits.
  • Audio Equipment: Coupling and decoupling in audio amplifiers and signal processing circuits.

Features:

  • Case Size: C Case
  • Capacitance: 4.7µF (Microfarads)
  • Voltage Rating: 35V (Volts)
  • ESR (Equivalent Series Resistance): Provides information about the capacitor's internal resistance, impacting ripple handling and power dissipation.
  • Tolerance: Capacitance tolerance level affecting the accuracy of the stated capacitance.
  • Operating Temperature: Wide operating temperature range, ensuring stability in varying conditions.
  • Termination Finish: Lead-free termination for environmental compliance.
  • Surface Mount Device (SMD): Designed for automated pick-and-place assembly.

Benefits:

  • Stable Performance: Tantalum capacitors provide stable capacitance over temperature and frequency.
  • High Reliability: Solid tantalum construction ensures long life and reliable operation.
  • Compact Size: Small footprint allows for dense circuit board layouts.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Good Frequency Response: Suitable for use in high-frequency circuits.

Additional Details:

This capacitor is designed for reflow soldering and can withstand typical SMT assembly processes. The specific ESR value is critical for performance in ripple-sensitive applications; consult the datasheet for detailed specifications. Careful attention to voltage derating is essential to maximize the lifespan and reliability of the capacitor. The TRJC475M035RRJ conforms to RoHS standards, minimizing environmental impact. For optimal performance, follow the manufacturer's recommended soldering profile.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Lowest to $24.0101
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess