The AS7808T-E1 is a three-terminal positive voltage regulator manufactured by BCD Semiconductor. As an 'END-OF-LIFE' product, it's important to note it is no longer in production and may be difficult to source. It was designed to provide a fixed 8V output voltage.
Applications
- Power Supply Circuits
- Voltage Regulation
- Battery Chargers
- Microcontroller Power Supplies
- Linear Regulation Applications
Features
- Fixed 8V Output Voltage
- Internal Short Circuit Protection
- Thermal Overload Protection
- Output Transistor Safe-Area Compensation
- High Ripple Rejection
Benefits
- Provides a stable and regulated 8V power supply
- Protects the regulator from damage due to short circuits
- Prevents overheating and ensures reliable operation
- Maintains stable output voltage under varying load conditions
- Reduces noise and ripple in the output voltage
Additional Details
The AS7808T-E1's internal protection features ensure reliable operation in various environments. It's designed to provide a stable 8V output voltage, making it suitable for powering microcontrollers, sensors, and other electronic components. Designers using this part should consider that it is end-of-life and explore alternative voltage regulators from BCD Semiconductor or other manufacturers. Datasheets are crucial for understanding the electrical characteristics, thermal performance, and application recommendations of this regulator.
Specifications (Typical):
- Output Voltage: 8V
- Input Voltage Range: 10.5V to 25V (Typically)
- Output Current: Up to 1A (with adequate heat sinking)
- Line Regulation: Typically 4mV
- Load Regulation: Typically 8mV
- Dropout Voltage: Typically 2V