EN
  • EN
  • DE

AZ1117H-1.8TRGA

Part No AZ1117H-1.8TRGA
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818286-AZ1117H-1.8TRGA
Ultra Librarian 3D Model Ultra Librarian AZ1117H-1.8TRGA CAD Model

Description

The AZ1117H-1.8TRGA is a low dropout linear regulator from BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and accurate 1.8V output voltage with a low dropout voltage, making it suitable for various applications requiring a regulated power supply.

Applications:

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable voltage source after a switching regulator.
  • Battery Chargers: Can be incorporated in battery charging circuits to maintain a constant voltage.
  • Power Management for Microprocessors: Supplies the necessary voltage for microprocessors and other digital circuits.
  • Motherboard Applications Provides regulated voltage to various motherboard components.
  • Graphic Card Applications Powers components requiring stable 1.8V on graphic cards.

Features:

  • Low Dropout Voltage: Ensures stable regulation even when the input voltage is close to the output voltage.
  • 1.8V Fixed Output: Provides a precise 1.8V regulated output.
  • High Output Current: Can deliver a significant output current (typically up to 1A).
  • Over Current Protection: Protects the regulator from damage due to excessive current draw.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from short circuit conditions.
  • Thermal Shutdown: Automatically shuts down the regulator when the junction temperature exceeds safe operating limits to prevent damage.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 1.8V output, ensuring proper operation of connected devices.
  • Protection Features: Over current, over temperature, and short circuit protection enhance the regulator's reliability and prevent damage.
  • Ease of Use: Fixed output voltage simplifies the design process.
  • Compact Size: The regulator is available in a surface-mount package, making it suitable for space-constrained applications.
  • Increased System Reliability: Protects downstream components from voltage fluctuations and overcurrent situations.

Additional Details:

The AZ1117H-1.8TRGA typically comes in a SOT-223 package. The input voltage range is usually up to 15V. The regulator requires external capacitors for stable operation. The specific values of these capacitors depend on the application and should be chosen according to the manufacturer's datasheet recommendations. The dropout voltage is typically around 1.2V at full load. It is essential to refer to the official datasheet for comprehensive specifications and application guidelines to ensure proper operation and avoid damage to the regulator or connected circuitry.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess