EN
  • EN
  • DE

110IMX35D12D12-8G

Part No 110IMX35D12D12-8G
Manufacturer Bel Power Solutions
Catalog DC DC Converters
Description DC DC CONVERTER 12V 12V 12V 35W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module, Conformal Coated
Number of Outputs 4
Voltage - Input (Min) 60V
Voltage - Input (Max) 150V
Voltage - Output 1 12V
Voltage - Output 2 12V
Voltage - Output 3 12V
Current - Output (Max) 700mA, 700mA, 700mA
Power (Watts) 35 W
Voltage - Isolation 2.5 kV
Applications ITE (Commercial), Railway
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 88%
Mounting Type Through Hole
Case / Package 19-DIP Module
Size / Dimension 3.00" L x 2.50" W x 0.41" H (76.2mm x 63.5mm x 10.5mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1537140-110IMX35D12D12-8G
Ultra Librarian 3D Model Ultra Librarian 110IMX35D12D12-8G CAD Model

Description

N

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER +/-15V 10W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 3.3V 2W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 2.25W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 4.5W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 2.25W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 60W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess