EN
  • EN
  • DE

TXP3500-1048G

Part No TXP3500-1048G
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 3500W / AC/DC Power Supply Single-OUT 48V 73A 3500W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Bel Power Solutions
Series TPX
Type Front End
Number of Outputs 1
Voltage - Input 180 ~ 528 VAC (3PH)
Voltage - Output 1 48V
Current - Output (Maximum) 73A
Power (Watts) 3500W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 93%
Operating Temperature Range -20°C ~ 55°C
Features Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Rack Mount
Dimension 17.72" L x 5.31" W x 3.35" H (450.0mm x 135.0mm x 85.0mm)
Win Source Part Number 798584-TXP3500-1048G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name TXP3500-1048G
ECCN EAR99
Country of Origin Slovakia (Slovak Republic)
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TXP3500-1048G CAD Model

Description

The Bel Power Solutions TPX3500-1048G is a 3500W front-end power supply with a universal input voltage range of 180-528 VAC (3PH).

  • Adjustable Output: Yes
  • Load Sharing: Yes
  • PFC: Yes
  • Remote On/Off: Yes
  • Remote Sense: Yes
  • Standby Output: Yes
  • Output Voltage: Single 48V
  • Application: ITE (Commercial)
  • Mounting: Rack Mountable
  • Operating Temperature: -20°C to 55°C
  • Efficiency: 93%
  • Voltage Isolation: 3kV (3000V)
  • Current Output: 73A (Maximum)
  • ECCN: EAR99
  • Country of Origin: Slovakia (Slovak Republic)
  • EOL Date: 2028 (Estimated)
  • Supply/Demand Status: Balance
  • Popularity: Medium

You May Also Be Interested in

Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess