EN
  • EN
  • DE

PI4MSD5V9542ALEX

Part No PI4MSD5V9542ALEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 1:2 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PI4MSD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4MSD5V9542ALEXDICT, PI4MSD5V9542ALEX-ND, PI4MSD5V9542ALEXDIDKR, PI4MSD5V9542ALEXDITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889167-PI4MSD5V9542ALEX
Ultra Librarian 3D Model Ultra Librarian PI4MSD5V9542ALEX CAD Model

Description

Product Overview: PI4MSD5V9542ALEX

The PI4MSD5V9542ALEX is a state-of-the-art memory interface chip from Diodes Incorporated, designed to meet the high-speed demands of modern computing applications. This versatile chip is a perfect solution for designers looking to enhance the performance of their systems with a reliable and efficient memory interface solution.

Key Features

  • High-Speed Operation: The PI4MSD5V9542ALEX is engineered for rapid data transfer, making it ideal for applications requiring swift memory access and data processing.
  • Low Power Consumption: Despite its high-speed capabilities, this chip is designed to be energy-efficient, reducing the overall power requirements of the systems in which it is used.
  • Compatibility: It is compatible with a wide range of memory types, providing designers with the flexibility to use it in various configurations and with different memory models.
  • Robust Design: Manufactured with Diodes Incorporated's commitment to quality, the PI4MSD5V9542ALEX is built to withstand the rigors of continuous operation in demanding environments.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The PI4MSD5V9542ALEX is suitable for a broad array of applications, including but not limited to:

  • High-performance computing systems
  • Advanced networking equipment
  • Server memory interfaces
  • Data storage and retrieval systems
  • Embedded systems requiring high-speed data access

Technical Specifications

With its advanced features, the PI4MSD5V9542ALEX provides robust support for high-speed memory operations. Its technical specifications are designed to ensure compatibility and performance across a wide range of use cases. For detailed technical information, including pin configurations, memory interface types, electrical characteristics, and package details, designers are encouraged to consult the datasheet provided by Diodes Incorporated.

The PI4MSD5V9542ALEX is not just a component; it's a testament to Diodes Incorporated's commitment to delivering high-quality, innovative solutions that push the boundaries of memory interface technology. Whether implemented in next-generation computing systems or sophisticated embedded platforms, this chip is poised to drive efficiency and performance in the ever-evolving world of electronics.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5876 $52.8840
210+ $0.4822 $101.2620
325+ $0.4671 $151.8075
445+ $0.4520 $201.1400
575+ $0.4370 $251.2750
770+ $0.3918 $301.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess