EN
  • EN
  • DE

YNE12S25015-NS0F

Part No YNE12S25015-NS0F
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 411697-YNE12S25015-NS0F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YNE12S25015-NS0F CAD Model

Description

The YNE12S25015-NS0F is a power supply module manufactured by Bel Power Solutions. It's designed to provide a regulated DC output voltage, making it suitable for a wide range of electronic applications requiring a stable power source. This module incorporates advanced power conversion techniques to achieve high efficiency and reliable performance.

Applications:

  • Telecommunications Equipment: Powering various components within telecom infrastructure, such as routers, switches, and base stations.
  • Industrial Automation: Providing power to control systems, PLCs, and other automated machinery.
  • Data Centers: Supplying power to servers, storage devices, and networking equipment.
  • Medical Devices: Powering diagnostic equipment, patient monitoring systems, and other medical electronics (subject to appropriate safety certifications).
  • Aerospace and Defense: Used in certain airborne or ground-based electronic systems where a robust and reliable power supply is crucial.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing heat dissipation and energy consumption.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in different operating environments.
  • Overvoltage Protection: Protects connected devices from damage due to excessive voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Shuts down the power supply in the event of a short circuit to prevent further damage.
  • Thermal Protection: Prevents overheating by reducing power output or shutting down the module when temperature exceeds safe limits.
  • Compact Size: Designed to minimize space requirements in space-constrained applications.
  • Remote On/Off Control: Allows for remote activation and deactivation of the power supply.
  • Output Voltage Adjustment: Offers the ability to fine-tune the output voltage to meet specific application requirements.

Benefits:

  • Reliable Power: Provides a stable and consistent DC output voltage, ensuring reliable operation of connected devices.
  • Energy Savings: High efficiency operation reduces energy consumption and lowers operating costs.
  • Protection of Connected Devices: Built-in protection features safeguard connected devices from damage due to voltage and current fluctuations.
  • Flexibility: Wide input voltage range and adjustable output voltage provide flexibility for use in various applications.
  • Reduced Downtime: Protection features and reliable operation minimize the risk of downtime due to power supply failures.
  • Simplified System Design: Compact size and remote on/off control simplify system design and integration.

Additional Details:

Further specifications for the YNE12S25015-NS0F module, such as specific input voltage range, output voltage and current ratings, operating temperature range, and safety certifications, can be found in the official Bel Power Solutions datasheet. Refer to the datasheet for detailed performance characteristics and application guidelines.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess