EN
  • EN
  • DE

8012 000100

Part No 8012 000100
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description WIRE BUS BAR 14 AWG 100'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Cable Type Bus Bar
Wire Gauge 14 AWG
Conductor Strand Solid
Conductor Material Copper, Tinned
Length 100.0' (30.5m)
Jacket Color None (Non-Insulated)
Win Source Part Number 778110-8012 000100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8012 000100 CAD Model

Description

The Belden Inc. electronic component is a high-quality cable that is perfect for various applications.

  • Length: 100.0' (30.5m)
  • Wire Gauge: 14 AWG
  • Cable Type: Bus Bar
  • Conductor Strand: Solid
  • Conductor Material: Copper, Tinned
  • Jacket Color: None (Non-Insulated)
  • Win Source Part Number: 778110-8012 000100

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 1/0AWG RED 100' / 1/0 AWG Hook-Up Wire 1045/30 Red 600V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 18AWG GRN/YLW 100' / 18 AWG Hook-Up Wire 16/30 Green, Yellow Stripe 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
High Performance Cable 1Conductors 16AWG 1.83mm Tin Plated Copper Black 600VAC
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 18AWG WHT / 18 AWG Hook-Up, Dual Wall Wire 19/0.0098" White 750/1300V
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG VIOLET 1000' / 18 AWG Hook-Up Wire 19/30 Violet 300V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 19/25 Black 300V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
TE Connectivity
HOOK-UP STRND 8AWG WHITE 50' / 8 AWG Hook-Up Wire 665/36 White 600V 50.00' (15.24m)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess