EN
  • EN
  • DE

803124

Part No 803124
Manufacturer Bergquist
Catalog LED Thermal Products
Description STAR THERM CLAD BRD LUMEX SML-LX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Thermal Clad Board
For Use With/Related Products Lumex SML-LX
Shape Star
Package 1 per Pkg
Supply and Demand Status Normal
Win Source Part Number 1569739-803124
Ultra Librarian 3D Model Ultra Librarian 803124 CAD Model

Description

N

You May Also Be Interested in

Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Bergquist
STAR THERM CLAD BRD LUMEX SML-LX
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Ohmite
BLACK ANODIZED, 50.8MM LG
Need more? Email Us
Bergquist
STAR THERM CLAD BD GOLDEN DRAGON
Need more? Email Us
Wakefield-Vette
LED FAN HEAT SINK 68X30MM
Need more? Email Us
Ohmite
ROUND HEAT SINK LED MODULES
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess