EN
  • EN
  • DE
  • IT

426-250

Part No 426-250
Manufacturer Bivar Inc.
Catalog Hardware, Fasteners, Accessories - Accessories
Description MOUNT CIRCULAR TO-247 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mount
Shape Circular
Usage TO-247
Material Nylon
Color Natural
Height 0.250" (6.35mm) 1/4"
Diameter - Outside 0.270" (6.86mm)
Diameter - Inside 0.205\
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567211-426-250
Ultra Librarian 3D Model Ultra Librarian 426-250 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
MOUNT RECT CAPACITORS 0.250\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.090\
Need more? Email Us
Appleton
Hardware
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.030\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.100\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.150\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.090\
Need more? Email Us
RAF Electronic Hardware
METRIC PANEL SCREW RETAINERPLAIN
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-247 0.250\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess