EN
  • EN
  • DE
  • IT

908-2.5MM

Part No 908-2.5MM
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER NYLON 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Diameter - Inside 0.125" (3.18mm) 1/8"
Diameter - Outside 0.188" (4.78mm) 3/16"
Between Board Height 0.100" (2.54mm)
Length - Overall 0.100" (2.54mm)
Material Nylon
Color Natural
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507538-908-2.5MM
Ultra Librarian 3D Model Ultra Librarian 908-2.5MM CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M6 NYLON 32MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M6 NYLON 64MM
Need more? Email Us
Keystone Electronics
ROUND STANDOFF #6-32 SS 1/2\
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821
Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847
Schurter Inc.
ROUND STANDOFF M3 NYLON 25MM
Need more? Email Us
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Lowest to $0.8732
Schurter Inc.
HEX STANDOFF M4 NYLON 51MM
Need more? Email Us
Schurter Inc.
HEX STANDOFF M5 NYLON 45MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess