EN
  • EN
  • DE

SRS-1-660

Part No SRS-1-660
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER #4 PVC 16.76MM  /  Round Spacer Unthreaded #4 PVC 0.660" (16.76mm) Gray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088847-SRS-1-660
Standard Package 1,000
HTSUS 3926.90.9985
ECCN EAR99
MSL Level 1 (Unlimited)
Base Product Number SRS-1
Color Gray
Material PVC
Features Self Retaining
Length - Overall 0.660" (16.76mm)
Between Board Height 0.660" (16.76mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Diameter - Inside 0.107" (2.72mm)
Screw, Thread Size #4
Gender Female, Female
Threaded/Unthreaded Unthreaded
Type Round Spacer
Package Bag
Series SRS
Mfr Bivar Inc.
Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Ultra Librarian 3D Model Ultra Librarian SRS-1-660 CAD Model

Description

The SRS-1-660 round spacer is an essential hardware component for fastening electronic boards.

  • Screw Size: Designed to fit #4 screws
  • Structure: unthreaded
  • Material: high-quality PVC
  • Features: lightweight and durable
  • Length: 0.660 inches
  • Outside Diameter: 0.250 inches
  • Color: gray
  • Feature: self-retaining
  • Package: 1000 spacers in a bag
  • Series: SRS series
  • Sizes Available: SRS-1-750, SRS-1-12MM, and SRS-1-620
  • Ideal for: electronic components, such as fasteners, accessories, and board spacers

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M5 NYLON 22MM
Need more? Email Us
Samtec Inc.
ROUND STANDOFF SS 12.15MM
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403
Schurter Inc.
ROUND STANDOFF M6 NYLON 38MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 16MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 25MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $0.7568
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Lowest to $0.8732
Schurter Inc.
ROUND STANDOFF M6 NYLON 38MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess