EN
  • EN
  • DE
  • IT

40049

Part No 40049
Manufacturer Bosch Sensortec
Catalog Miscellaneous
Description Uncategorized component for a variety of applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bosch Sensortec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814503-40049
Package Box
Product Status Active
Product Status Obsolete
Tool Type Combination
Measurement Type SAE (Standard)
End - Size 19/32"
Length 7.48" (190.0mm)
Finish Satin Chrome Finish
End Detail Angled 15°
Ultra Librarian 3D Model Ultra Librarian 40049 CAD Model

Description

Bosch Sensortec 40049 is a single-axis absolute angle sensor that measures the angle between the sensor and the magnetic field. It is based on AMR (Anisotropic Magneto-Resistive) technology and is designed for use in a wide range of applications, including:

Industrial automation Robotics Consumer electronics Medical devices Automotive The 40049 sensor is highly accurate and reliable, with a typical error of less than 1°. It is also very robust and can withstand harsh environmental conditions, such as extreme temperatures, vibration, and shock.

Here are some of the key features and benefits of the Bosch Sensortec 40049 angle sensor:

High accuracy and reliability: The 40049 sensor is based on AMR technology, which is known for its accuracy and reliability. It has a typical error of less than 1° and a repeatability of less than 0.1°. Robustness: The 40049 sensor is very robust and can withstand harsh environmental conditions, such as extreme temperatures, vibration, and shock. It is also resistant to dust and moisture. Low power consumption: The 40049 sensor consumes very little power, making it ideal for battery-powered applications. It has a typical current consumption of less than 100µA. Easy to use: The 40049 sensor is very easy to use. It has a simple digital interface and provides angle measurements in degrees. The Bosch Sensortec 40049 angle sensor is a versatile and high-performance sensor that is ideal for a wide range of applications. It is accurate, reliable, robust, and easy to use.

Here are some specific examples of how the Bosch Sensortec 40049 angle sensor can be used:

Industrial automation: The 40049 sensor can be used to measure the angle of robotic arms, conveyor belts, and other industrial machinery. This information can be used to control the movement of the machinery and ensure that it is operating correctly. Robotics: The 40049 sensor can be used to measure the angle of robotic joints and limbs. This information can be used to control the movement of the robot and ensure that it is performing its tasks correctly. Consumer electronics: The 40049 sensor can be used to measure the angle of smartphones, tablets, and other consumer electronics devices. This information can be used to orient the screen or other features of the device. Medical devices: The 40049 sensor can be used to measure the angle of limbs and other body parts. This information can be used for medical diagnosis and treatment. Automotive: The 40049 sensor can be used to measure the angle of steering wheels, pedals, and other automotive components. This information can be used to control the vehicle and ensure that it is operating safely. Overall, the Bosch Sensortec 40049 angle sensor is a versatile and high-performance sensor that is ideal for a wide range of applications. It is accurate, reliable, robust, and easy to use.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC ANALOG
Lowest to $19.0094
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Fujitsu Electronics America, Inc.
IC MICROCONTROLLER 80LQFP
Need more? Email Us
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Others
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $31.5315
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.2470 $87.7410
6+ $23.9976 $143.9856
9+ $23.2473 $209.2257
12+ $22.4983 $269.9796
15+ $21.7480 $326.2200
20+ $19.4984 $389.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess