EN
  • EN
  • DE

2031-23T-SM-RPLF

Part No 2031-23T-SM-RPLF
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 185V 1KA SURFACE MOUNT / Miniature 2-Pole Gas Discharge Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Voltage - DC Spark Over (Nom) 185V
Impulse Discharge Current (8/20μs) 1000A (1kA)
Number of Poles 2
Fail Short No
Mounting Style SMD
Manufacturer Package 2-SMD Cylinder Square End
Part Number Series 2031
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805743-2031-23T-SM-RPLF
Ultra Librarian 3D Model Ultra Librarian 2031-23T-SM-RPLF CAD Model

Description

The 2031-23T-SM-RPLF is a Gas Discharge Tube (GDT) from Bourns, Inc., designed to provide overvoltage protection for sensitive electronic equipment. GDTs are commonly used to protect against transient voltage surges caused by lightning, power surges, or electrostatic discharge (ESD).

Applications:

  • Telecommunications Equipment: Protecting telephone lines, modems, and networking equipment from lightning strikes and power surges.
  • Industrial Control Systems: Shielding sensitive control circuitry in industrial environments from voltage transients.
  • Surge Protection Devices: Used as a primary protection component in surge protectors and power strips.
  • Data Lines: Protecting data communication lines and equipment from overvoltage events.
  • Security Systems: Safeguarding security cameras, alarm systems, and other security-related electronics.

Features:

  • Surface Mount Design: Designed for surface mount assembly, allowing for efficient manufacturing processes.
  • High Surge Current Capability: Capable of withstanding high surge currents, providing robust protection against strong overvoltage events.
  • Low Capacitance: Low capacitance ensures minimal signal distortion, making it suitable for high-frequency applications.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.
  • Three-Electrode Design: Features a three-electrode design for improved surge handling and performance.

Benefits:

  • Effective Overvoltage Protection: Provides a reliable means of protecting sensitive electronics from damage caused by voltage surges.
  • Compact Size: The surface mount design allows for space-saving integration into electronic circuits.
  • Minimal Signal Interference: Low capacitance ensures minimal impact on signal integrity.
  • Environmental Compliance: RoHS compliance demonstrates commitment to environmental responsibility.
  • Improved Surge Handling: The three-electrode design provides enhanced surge handling capability compared to two-electrode designs.

The Bourns 2031-23T-SM-RPLF GDT is a critical component for protecting electronic equipment from overvoltage transients. Its surface mount design, high surge current capability, and low capacitance make it suitable for a wide range of applications where reliable overvoltage protection is essential. The GDT is used as a front end to protect sensitive components in electrical circuits.

You May Also Be Interested in

Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1734 $52.8030
105+ $0.9628 $101.0940
165+ $0.9327 $153.8955
225+ $0.9026 $203.0850
290+ $0.8725 $253.0250
385+ $0.7823 $301.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,358 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess