EN
  • EN
  • DE

4308R102LF105

Part No 4308R102LF105
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218330-4308R102LF105
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4308R102LF105 CAD Model

Description

The 4308R102LF105 is a thick film isolated resistor network manufactured by Bourns, Inc. These resistor networks offer stable resistance values in a compact package, making them suitable for various electronic applications. They are designed to provide precise resistance and contribute to efficient circuit performance.

Applications

  • Current Limiting: Used in circuits to limit current flow to protect sensitive components.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Used to define the state of digital input pins.
  • Signal Termination: Applied in signal termination to reduce reflections and improve signal integrity.
  • Feedback Resistors: Integrated into feedback loops of amplifiers and other circuits to control gain.

Features

  • Isolated Resistors: Each resistor is electrically isolated from the others in the network.
  • Thick Film Technology: Offers stable resistance values and good temperature coefficient of resistance (TCR).
  • Compact Package: Space-saving design for high-density circuit boards.
  • RoHS Compliant: Compliant with RoHS directives for environmental safety.
  • Multiple Resistors: Contains multiple resistors in a single package, reducing component count and placement costs.

Benefits

  • Reduced Component Count: Simplifies circuit design and reduces the number of components required.
  • Improved Circuit Density: Enables denser circuit layouts due to the compact package.
  • Stable Resistance: Provides consistent and reliable resistance values over a wide range of operating conditions.
  • Cost-Effective: Reduces overall circuit cost by consolidating multiple resistors into a single component.
  • Enhanced Reliability: Improves circuit reliability through robust construction and stable performance.

Additional Details

The 4308R series features an 8-pin package with isolated resistors. The resistance value is 1MΩ with a tolerance of ±1%. The power rating per resistor is typically 0.25W. The operating temperature range is generally -55°C to +125°C. These resistor networks are commonly used in various electronic devices and systems where space and reliability are critical.

These resistor networks are suitable for use in industrial, automotive, and consumer electronics applications. They provide a reliable solution for precision resistance requirements in various circuit designs.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess