EN
  • EN
  • DE

SRR4818A-150M

Part No SRR4818A-150M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRR4818A
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 15 µH
Tolerance ±20%
Current Rating (Amps) 1.5 A
Current - Saturation (Isat) 870mA
Shielding Shielded
DC Resistance (DCR) 220mOhm Max
Frequency - Self Resonant 30MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 150°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.189" L x 0.189" W (4.80mm x 4.80mm)
Height - Seated (Max) 0.079" (2.00mm)
Base Product Number SRR4818A
Other Names SRR4818A-150MCT,SRR4818A-150MTR,SRR4818A-150MDKR
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1273288-SRR4818A-150M
Ultra Librarian 3D Model Ultra Librarian SRR4818A-150M CAD Model

Description

The SRR4818A-150M is a semi-shielded power inductor manufactured by Bourns Inc., designed for various DC-DC converter applications requiring a balance between size, performance, and cost. This inductor is suitable for use in power supplies, filtering circuits, and other applications where efficient power conversion is necessary.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Filtering and regulation in power supplies for various electronic devices.
  • LED Drivers: Provides stable and efficient power to LED lighting systems.
  • Audio Amplifiers: Filtering and power delivery in audio amplifier circuits.
  • Industrial Equipment: Power regulation and filtering in industrial control systems.

Features:

  • Semi-Shielded Construction: Provides a balance between EMI reduction and cost-effectiveness.
  • Compact Size: 4.8 x 4.8 x 1.8mm dimensions for space-saving designs.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • High Saturation Current: Handles high current without significant inductance drop.
  • Excellent Temperature Stability: Maintains inductance value over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Power Efficiency: The low DCR minimizes power dissipation, leading to higher efficiency.
  • Reduced EMI: The semi-shielded construction helps reduce electromagnetic interference.
  • Smaller Footprint: The compact size allows for greater component density on the PCB.
  • Enhanced Reliability: Stable inductance ensures consistent performance over time and temperature.
  • Cost-Effective Solution: Provides a good balance between performance and cost.

Additional Details:

The SRR4818A-150M features an inductance value of 15 μH (150 = 15 and 0 zeros). The semi-shielded construction offers a compromise between full shielding and unshielded designs, providing adequate EMI reduction while maintaining a smaller size and lower cost. Bourns Inc. is known for its high-quality components, ensuring reliable performance and a long lifespan. Check the product datasheet for comprehensive electrical characteristics, mechanical dimensions, and environmental specifications.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess