EN
  • EN
  • DE

CDS0T23

Part No CDS0T23
Manufacturer Bourns Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820262-CDS0T23
Ultra Librarian 3D Model Ultra Librarian CDS0T23 CAD Model

Description

The CDS0T23 is a Transient Voltage Suppressor (TVS) diode manufactured by Bourns, Inc. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Data lines: Protection for I/O ports, USB interfaces, and Ethernet lines.
  • Power supplies: Protects against voltage spikes and surges.
  • Portable devices: Used in smartphones, tablets, and other portable electronics to safeguard against ESD events during handling.
  • Automotive electronics: Protects sensitive components in automotive systems from voltage transients.
  • Industrial equipment: Provides protection in harsh industrial environments where voltage surges are common.

Features

  • Low clamping voltage: Minimizes the voltage seen by protected components during a transient event.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Small package size: Allows for easy integration into space-constrained applications. SOT-23 package.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced protection: Provides robust protection against ESD, EFT, and lightning surges.
  • Improved reliability: Increases the lifespan of electronic components by preventing damage from voltage transients.
  • Reduced downtime: Minimizes equipment failures caused by voltage surges.
  • Simplified design: Easy to integrate into existing circuits.
  • Cost-effective: Offers a cost-effective solution for protecting sensitive electronics.

Additional Details

The CDS0T23 TVS diode features a standoff voltage, which is the maximum voltage that can be applied continuously without triggering the clamping action. During a transient event, the diode quickly clamps the voltage to a safe level, protecting the downstream components. The datasheet specifies the peak pulse power, clamping voltage, and other critical parameters. When selecting a TVS diode, it is crucial to consider the expected surge current, voltage level, and response time requirements of the application. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper protection. The SOT-23 package allows for ease of assembly and a small footprint on the PCB.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,501 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess