EN
  • EN
  • DE

SRN5020TA-1R0Y

Part No SRN5020TA-1R0Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 1UH 4.1A 20 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 29 Weeks
Features 1 µH Semi-Shielded Wirewound Inductor 4.1 A 20mOhm Nonstandard -
Manufacturer Bourns Inc.
Series SRN5020TA
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SRN5020TA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SRN5020TA-1R0YCT, SRN5020TA-1R0YTR, SRN5020TA-1R0YDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897403-SRN5020TA-1R0Y
Ultra Librarian 3D Model Ultra Librarian SRN5020TA-1R0Y CAD Model

Description

The SRN5020TA-1R0Y is a semi-shielded power inductor manufactured by Bourns Inc. This inductor is designed for use in a variety of power conversion and filtering applications. Its semi-shielded construction provides a balance between cost-effectiveness and reduced electromagnetic interference (EMI), making it suitable for applications where some EMI suppression is required but a fully shielded inductor is not necessary.

Applications

  • DC-DC converters for voltage regulation.
  • Power supplies in electronic devices.
  • EMI filtering to reduce electromagnetic interference.
  • Buck and boost converters for efficient power conversion.
  • Point-of-load (POL) regulators in distributed power systems.

Features

  • Semi-Shielded Construction: Offers a good balance between EMI reduction and cost.
  • Compact Size: Small footprint for space-constrained applications.
  • High Current Capability: Designed to handle significant current loads without saturation.
  • Low DC Resistance (DCR): Improves efficiency by minimizing power loss.
  • High Inductance Value: Provides effective energy storage for power applications. Inductance value is 1.0µH.

Benefits

  • Reduced EMI: Semi-shielding minimizes interference with surrounding components, improving system performance.
  • Space Savings: Compact design allows for higher component density on circuit boards.
  • Efficient Power Conversion: Low DCR reduces power losses, improving overall system efficiency.
  • Stable Performance: High-quality materials ensure reliable operation over a wide range of conditions.
  • Cost effective: Semi shielded design balances performance with cost.

Additional Details

The SRN5020TA-1R0Y inductor features a ferrite core and is designed for surface mount technology (SMT). Key specifications include an inductance of 1.0µH, a tolerance of typically ±30%, a saturation current rating, and a low DC resistance. It is RoHS compliant, ensuring environmental safety. Detailed electrical characteristics, physical dimensions, and soldering recommendations can be found in the product datasheet provided by Bourns Inc.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess