EN
  • EN
  • DE

SRR0603-101KL

Part No SRR0603-101KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 100UH 300MA 1.5OHM SMD / 100 µH Shielded Drum Core, Wirewound Inductor 300 mA 1.5Ohm Max Nonstandard, Corner Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRR0603
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 100 µH
Tolerance ±10%
Current Rating (Amps) 300 mA
Current - Saturation (Isat) 440mA
Shielding Shielded
DC Resistance (DCR) 1.5Ohm Max
Q @ Freq 22 @ 796kHz
Frequency - Self Resonant 9MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard, Corner Terminals
Dimension 0.256" L x 0.256" W (6.50mm x 6.50mm)
Height - Seated (Max) 0.130" (3.30mm)
Base Product Number SRR0603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names SRR0603-101KLDKR,SRR0603101KL,SRR0603-101KL-ND,SRR0603-101KLCT,SRR0603-101KLTR
Standard Package 1,000
Win Source Part Number 1033738-SRR0603-101KL
Ultra Librarian 3D Model Ultra Librarian SRR0603-101KL CAD Model

Description

The SRR0603-101KL is a shielded power inductor manufactured by Bourns, Inc. It features a compact 0603 (1608 metric) footprint, a nominal inductance of 100 µH (101), and a tolerance of 10% (K). The L suffix indicates a specific packaging or terminal configuration. This inductor is designed for use in DC-DC converters, power supplies, and other applications where efficient power conversion and noise reduction are critical.

Applications

  • DC-DC converters
  • Power supplies
  • RF Blocking
  • EMI Filtering
  • Noise filtering in sensitive electronic circuits

Features

  • Shielded construction for low EMI
  • Compact 0603 package size
  • Inductance of 100 µH
  • Tolerance of 10%
  • High current carrying capacity

Benefits

  • Reduces electromagnetic interference (EMI) in sensitive circuits.
  • Enables miniaturization of electronic devices.
  • Provides efficient power conversion.
  • Offers a cost-effective solution for noise reduction.
  • Helps meet regulatory compliance requirements for EMI.

Additional Details

The SRR0603-101KL inductor is constructed with a ferrite core and shielded windings to minimize electromagnetic radiation. This shielding is crucial in applications where minimizing interference with other components is essential. The inductor is typically surface-mounted and is designed to withstand reflow soldering processes. Its electrical characteristics, such as saturation current and DC resistance (DCR), are critical parameters to consider during circuit design. The saturation current indicates the current level at which the inductance starts to drop significantly, while the DCR affects the efficiency of the power conversion circuit. Bourns provides detailed datasheets with these specifications to assist engineers in selecting the appropriate inductor for their applications. Its small size allows it to be used in densely populated PCBs and compact electronic devices.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3056 $50.4240
400+ $0.2508 $100.3200
620+ $0.2430 $150.6600
855+ $0.2351 $201.0105
1,100+ $0.2273 $250.0300
1,475+ $0.2038 $300.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess