EN
  • EN
  • DE

PC111

Part No PC111
Manufacturer Box Partners
Catalog Misc Products
Description 2 MIL PALLET COVERS, 52"X48"X96"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Supplies - Shipping and Packaging Products
Mfr Box Partners
Package Box
Product Status Active
Type Pallet Covers
Size / Dimension 48" x 96" x 96"
Color Clear
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 268710-PC111
Ultra Librarian 3D Model Ultra Librarian PC111 CAD Model

Description

The 268710-PC111 is a clear pallet cover used for shipping and packaging purposes.

  • Size: 48" x 96" x 96"
  • Package: Box
  • Status: Active

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess