EN
  • EN
  • DE

B33-55-483

Part No B33-55-483
Manufacturer Brady Corporation
Catalog Unclassified
Description B33,B483,WHITE,4.0" X 2.0",FIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Brady Corporation
Series Brady®
Package Bulk
Product Status Active
Label Type Die Cut
Printer Name BBP33, i3300, i5300, R6000
Applications General
Color - Background White
Length 4.000" (101.60mm)
Width 2.000" (50.80mm)
Location Outdoor
Material - Body Polyester
For Use With/Related Products Thermal Transfer Printer
Base Product Number B33-55
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8443.99.2550
Win Source Part Number 1048099-B33-55-483
Ultra Librarian 3D Model Ultra Librarian B33-55-483 CAD Model

Description

The Brady 1048099-B33-55-483 is a high-quality label designed for general use.

  • Series: Brady
  • Material: Polyester
  • Length: 4.000" (101.60mm)
  • Width: 2.000" (50.80mm)
  • Compatible Printer: Thermal Transfer
  • Type: Die Cut
  • Background Color: White
  • Location: Outdoor
  • Product Status: Active
  • Manufacturer: Brady Corporation
  • Package Type: Bulk
  • Package Quantity: 1 piece
  • Win Source Part Number: 1048099-B33-55-483

You May Also Be Interested in

Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Lowest to $0.0520

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess