EN
  • EN
  • DE

BP2831KP

Part No BP2831KP
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819582-BP2831KP
Ultra Librarian 3D Model Ultra Librarian BP2831KP CAD Model

Description

The BP2831KP is a high-precision primary-side feedback and constant current LED driver manufactured by Bright Power Semiconductor Co., Ltd. It is designed for isolated LED lighting applications where accurate current regulation and high efficiency are required.

Applications:

  • LED Tube Lights
  • LED Panel Lights
  • LED Downlights
  • LED Bulbs
  • Other Isolated LED Lighting Applications

Features:

  • Primary-Side Feedback Control
  • Constant Current Output
  • High Precision Current Regulation
  • High Efficiency
  • Built-in Overvoltage Protection (OVP)
  • Built-in Overcurrent Protection (OCP)
  • Built-in Short Circuit Protection (SCP)
  • Over-Temperature Protection (OTP)

Benefits:

  • Provides accurate and stable LED current, ensuring consistent brightness.
  • High efficiency minimizes power loss and reduces heat dissipation.
  • Simplified design reduces the number of external components required.
  • Multiple protection features enhance the reliability and lifespan of the LED lighting system.
  • Reduces BOM (Bill of Materials) cost.

Additional Details:

The BP2831KP utilizes primary-side feedback control to achieve accurate constant current regulation without the need for optocouplers. It supports a wide input voltage range and is compatible with various LED configurations. The device operates in discontinuous conduction mode (DCM) or quasi-resonant (QR) mode to improve efficiency and reduce EMI. The built-in protection features safeguard the LED driver and the LED load from potential damage. The device is available in a compact package, suitable for space-constrained applications. It is designed to meet various safety and EMC standards. The device is designed to provide flicker-free operation and is suitable for applications where high-quality lighting is required.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess