EN
  • EN
  • DE

AB45S-R1

Part No AB45S-R1
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SSR RELAY SPST-NO 0-60V T&R / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series 45
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.17VDC
Voltage - Load 0 V ~ 60 V
Load Current 200 mA
On-State Resistance (Max) 14 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.173", 4.40mm)
Supplier Device Package 4-SOP
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 849662-AB45S-R1
Ultra Librarian 3D Model Ultra Librarian AB45S-R1 CAD Model

Description

The 849662-AB45S-R1 is a solid-state relay from the 45 series.

  • Circuit Configuration: SPST-NO (1 Form A)
  • Load Current: 200 mA
  • Voltage: 0V to 60V
  • Input Voltage: 1.17VDC
  • On-State Resistance: 14 Ohms
  • Mounting: Surface mount
  • Package: 4-SOP
  • Output Type: AC and DC

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2106 $60.5300
120+ $0.9933 $119.1960
185+ $0.9623 $178.0255
250+ $0.9313 $232.8250
325+ $0.9002 $292.5650
430+ $0.8071 $347.0530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,281 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess