EN
  • EN
  • DE

ASMT-AB31-NMP00

Part No ASMT-AB31-NMP00
Manufacturer Broadcom Limited
Catalog LED Lighting - Color
Description LED BLUE 460NM 2SMD / LED Lighting Color series Blue 460nm (Typ) 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Broadcom Limited
Package Tube
Color Blue
Wavelength 460nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 16 lm/W
Current - Max 700mA
Luminous Flux @ Current/Temperature 18lm (Typ)
Temperature - Test 25°C
Viewing Angle 140°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package 2-SMD
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.165" (4.20mm)
Thermal Resistance of Package 10°C/W
Base Product Number ASMT-AB31
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names ASMTAB31NMP00,ASMT-AB31-NMP00-ND,516-2668-5
Standard Package 50
Win Source Part Number 987399-ASMT-AB31-NMP00
Ultra Librarian 3D Model Ultra Librarian ASMT-AB31-NMP00 CAD Model

Description

The Broadcom Limited ASMT-AB31-NMP00 is an optoelectronic component that emits blue light.

  • Height: 0.165 inches
  • Viewing Angle: 140 degrees
  • Package: Tube
  • Mounting Type: SMD (SMT)
  • Maximum Current: 700mA
  • Typical Forward Voltage: 3.2V
  • Thermal Resistance: 10 degrees Celsius per watt
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

AMS-TAOS USA Inc.
SYNIOS P2720AUTOMOTIVEAUTOMOTIVE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS P2720 YLW 590NM 2SMD
Need more? Email Us
Broadcom Limited
LED ENVISIUM RED 618NM 4PLCC
Lowest to $0.5188
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Lumileds
BLUE
Lowest to $1.4130
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess