EN
  • EN
  • DE

BCM3552NKFEB5G P30

Part No BCM3552NKFEB5G P30
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999856-BCM3552NKFEB5G P30
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM3552NKFEB5G P30 CAD Model

Description

The BCM3552NKFEB5G P30 is a silicon tuner integrated circuit from Broadcom Limited designed for digital television (DTV) and set-top box (STB) applications. As a tuner, its primary function is to receive, filter, and convert radio frequency (RF) signals into intermediate frequency (IF) signals that can be further processed by a demodulator and decoder to produce viewable content.

Applications

  • Digital Televisions (DTVs): Used to receive over-the-air digital television broadcasts.
  • Set-Top Boxes (STBs): Integrated into STBs to provide digital TV reception capabilities.
  • Cable Receivers: Incorporated in cable receivers to tune and process cable television signals.

Features

  • Wideband Tuning: Supports a broad range of input frequencies, allowing for reception of various broadcast standards.
  • Low Noise Figure: Designed to minimize noise introduced during signal reception, ensuring high signal quality.
  • Integrated Low-Noise Amplifier (LNA): Includes an integrated LNA to amplify weak signals for improved reception.
  • Automatic Gain Control (AGC): Features AGC to automatically adjust the signal level for optimal performance.
  • Compact Design: Offers a small form factor for easy integration into various devices.

Benefits

  • Improved Signal Quality: Enhances the quality and reliability of digital TV reception.
  • Increased Range: Allows for reception of signals from a greater distance or weaker broadcast areas.
  • Reduced Interference: Minimizes the impact of noise and interference on the received signal.
  • Simplified Design: Integrates multiple functions into a single chip, simplifying the design of DTV and STB systems.
  • Energy Efficiency: Operates with low power consumption, contributing to energy efficiency.

Technical Specifications

While precise specifications require the datasheet, the BCM3552NKFEB5G P30 generally supports a wide range of input frequencies spanning VHF and UHF bands. It is designed to be compatible with digital broadcast standards like DVB-T/T2, ATSC, and ISDB-T. The chip typically operates at a low supply voltage (e.g., 3.3V) and incorporates ESD protection. It provides IF outputs to connect to demodulator ICs for signal processing. Specific details about its tuning range, noise figure, and gain can be found in the official datasheet.

The BCM3552NKFEB5G P30 is critical for ensuring high-quality digital TV reception in various consumer electronics devices. Its integration of key functions, along with its high sensitivity and low noise characteristics, makes it a vital component in modern DTV and STB systems. Its role in receiving and processing RF signals makes it an indispensable part of the digital entertainment experience.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess