EN
  • EN
  • DE

BCM43569PKFFBG-P12

Part No BCM43569PKFFBG-P12
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818939-BCM43569PKFFBG-P12
Ultra Librarian 3D Model Ultra Librarian BCM43569PKFFBG-P12 CAD Model

Description

The Broadcom BCM43569PKFFBG-P12 is a highly integrated, dual-band combo chip designed for mobile devices and embedded systems. This chip combines Wi-Fi (802.11 a/b/g/n/ac) and Bluetooth 4.1 (including Bluetooth Low Energy) functionalities into a single package. It is engineered to deliver high-performance wireless connectivity with low power consumption, making it suitable for smartphones, tablets, and other portable devices.

Applications

  • Smartphones: Provides Wi-Fi and Bluetooth connectivity for internet access, data transfer, and peripheral connections.
  • Tablets: Enables wireless internet and Bluetooth capabilities for enhanced user experience.
  • Wearable Devices: Suitable for smartwatches and fitness trackers requiring low power consumption and reliable wireless connections.
  • Internet of Things (IoT) Devices: Integrates Wi-Fi and Bluetooth for connecting IoT devices to networks and other devices.
  • Portable Audio Devices: Supports Bluetooth audio streaming and Wi-Fi connectivity for online music services.

Features

  • Dual-Band Wi-Fi: Supports 2.4 GHz and 5 GHz bands for versatile wireless connectivity.
  • 802.11ac Support: Compliant with the latest 802.11ac standard, offering high data rates and improved performance.
  • Bluetooth 4.1: Includes Bluetooth 4.1 with Bluetooth Low Energy (BLE) for efficient power consumption and compatibility with a wide range of Bluetooth devices.
  • Integrated MAC/Baseband/Radio: Combines MAC, baseband, and radio functionalities into a single chip for simplified design and reduced board space.
  • Advanced Coexistence: Features advanced coexistence algorithms to minimize interference between Wi-Fi and Bluetooth operations.
  • Security Features: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.

Benefits

  • High-Performance Wireless Connectivity: Delivers fast and reliable Wi-Fi and Bluetooth connections for seamless user experience.
  • Low Power Consumption: Optimized for low power operation, extending battery life in mobile devices.
  • Reduced Board Space: Integrated design reduces the number of components and simplifies board layout.
  • Improved Coexistence: Minimizes interference between Wi-Fi and Bluetooth, ensuring stable and reliable connections.
  • Enhanced Security: Robust security protocols protect wireless communication from unauthorized access.
  • Wide Compatibility: Supports a wide range of Wi-Fi and Bluetooth devices for versatile connectivity options.

Technical Details

The BCM43569PKFFBG-P12 supports data rates up to 433 Mbps with 802.11ac. It also features advanced power management capabilities to minimize power consumption during idle and active states. The chip is typically packaged in a small form factor for easy integration into various devices. It supports various host interfaces, including SDIO and USB, for flexible system integration.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 997 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess