EN
  • EN
  • DE

BCM5718B0KFBGG

Part No BCM5718B0KFBGG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Description DUAL PORT NX1 DUAL MEDIA 1GB / X2 PCI EXPRESS DUAL-PORT GIGABIT ETHERNET CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Series *
Win Source Part Number 769781-BCM5718B0KFBGG
Popularity Medium
Supply and Demand Status Limited
Introduction Date October 29, 2010
ECCN 5A991.b
Ultra Librarian 3D Model Ultra Librarian BCM5718B0KFBGG CAD Model

Description

The BCM5718B0KFBGG is a Gigabit Ethernet controller manufactured by Broadcom Limited. It's designed to provide high-performance network connectivity for servers and workstations.

Applications

  • Server network interface cards (NICs)
  • Workstation network adapters
  • Embedded systems requiring Gigabit Ethernet connectivity
  • Network appliances

Features

  • Single-port Gigabit Ethernet connectivity.
  • Support for IEEE 802.3 standards, including 10/100/1000 Mbps speeds.
  • TCP/IP checksum offload for reduced CPU utilization.
  • Segmentation offload for improved network performance.
  • Wake-on-LAN (WoL) support for remote system management.
  • Support for Jumbo Frames for increased throughput.
  • Virtualization features such as VMQ and SR-IOV (check datasheet for specific support).

Benefits

  • Reliable Gigabit Ethernet connectivity for demanding network applications.
  • Reduced CPU overhead through hardware offload capabilities.
  • Improved network performance with support for advanced features.
  • Simplified system management with Wake-on-LAN support.
  • Enhanced virtualization performance through SR-IOV or VMQ (if supported).

Additional Details

The BCM5718B0KFBGG is a highly integrated Gigabit Ethernet controller that offers a cost-effective solution for adding high-speed network connectivity to a variety of systems. It is typically found on server motherboards and add-in network cards. Its main function is providing a fast and reliable connection to the network. The device utilizes a PCIe interface to communicate with the host system.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.0000 $261.0000
2+ $234.0000 $468.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess