EN
  • EN
  • DE
  • IT

BCM60350KRFBG P11

Part No BCM60350KRFBG P11
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819037-BCM60350KRFBG P11
Ultra Librarian 3D Model Ultra Librarian BCM60350KRFBG P11 CAD Model

Description

The BCM60350KRFBG P11, manufactured by Broadcom Limited, is a highly integrated optical transceiver designed for use in a variety of networking applications. This component facilitates the transmission and reception of optical signals, enabling high-speed data communication over fiber optic cables.

Applications

  • Optical transceivers in networking equipment
  • Data center interconnects
  • Fiber optic communication systems
  • Ethernet switches and routers
  • Storage area networks (SANs)

Features

  • High-speed optical data transmission
  • Low power consumption
  • Small form-factor pluggable (SFP) or similar compact design
  • Compliance with industry standards (e.g., IEEE 802.3)
  • Digital diagnostics monitoring (DDM)
  • Hot-pluggable capability
  • Supports various data rates
  • Single-mode and multi-mode fiber compatibility

Benefits

  • Enables high-bandwidth data communication over long distances.
  • Reduces power consumption in networking equipment.
  • Simplifies installation and maintenance with hot-pluggable design.
  • Provides real-time monitoring of transceiver performance with DDM.
  • Ensures compatibility with a wide range of networking equipment.
  • Improved network reliability and performance.
  • Cost-effective solution for optical networking applications.

Additional Details

The BCM60350KRFBG P11 optical transceiver is designed for high-speed data communication over fiber optic cables. It supports various data rates and is compliant with industry standards such as IEEE 802.3. The transceiver features a small form-factor pluggable (SFP) or similar compact design, enabling easy installation and replacement. Digital diagnostics monitoring (DDM) provides real-time information on the transceiver's performance, including optical power, temperature, and voltage. The hot-pluggable capability allows the transceiver to be installed or removed without powering down the equipment. It is compatible with both single-mode and multi-mode fiber optic cables. Detailed specifications regarding data rates, wavelength, and optical power budget can be found in the product datasheet. The device is crucial for enabling high-bandwidth connectivity in data centers and enterprise networks.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess