EN
  • EN
  • DE

BCM7355NCKFEBA3G

Part No BCM7355NCKFEBA3G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048762-BCM7355NCKFEBA3G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7355NCKFEBA3G CAD Model

Description

The BCM7355NCKFEBA3G is a System-on-a-Chip (SoC) from Broadcom Limited, designed for use in advanced set-top boxes (STBs). This high-performance chip integrates a powerful processor, advanced video decoding, and a variety of connectivity options to enable feature-rich STBs.

Applications:

  • High Definition Set-Top Boxes (HD STBs)
  • Digital Video Recorders (DVRs)
  • IPTV Set-Top Boxes
  • Cable and Satellite Receivers
  • Hybrid Set-Top Boxes (Cable/Satellite/Terrestrial)

Features:

  • High-performance multi-core processor.
  • Advanced video decoding supporting H.264, MPEG-2, and other video codecs.
  • Integrated graphics processor for user interface and graphics acceleration.
  • Extensive connectivity options, including Ethernet, USB, and HDMI.
  • Advanced security features for content protection.
  • Support for various middleware and software platforms.

Benefits:

  • Enables high-quality video playback and a smooth user experience.
  • Provides a flexible platform for developing advanced STB applications.
  • Reduces system cost and complexity.
  • Supports a wide range of content sources and distribution methods.
  • Offers robust security for content delivery.

Additional Details:

The BCM7355NCKFEBA3G is designed to provide a comprehensive solution for STB manufacturers. It typically includes features such as a transport stream demultiplexer, audio codecs, and support for conditional access systems (CAS). The integration of these features allows for a streamlined design and reduced bill of materials. It likely uses an ARM-based CPU architecture, offering a balance of performance and power efficiency.

The specific technical specifications, such as clock speed, memory interface, and supported video resolutions, can vary depending on the implementation and software configuration. Consult the official Broadcom documentation for detailed specifications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess