EN
  • EN
  • DE

BCM82109BKFSBG

Part No BCM82109BKFSBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819141-BCM82109BKFSBG
Ultra Librarian 3D Model Ultra Librarian BCM82109BKFSBG CAD Model

Description

The BCM82109BKFSBG is a Gigabit Ethernet transceiver designed by Broadcom. It is a single-chip solution for implementing Gigabit Ethernet connectivity in various networking devices. This transceiver enables high-speed data transfer over standard Ethernet cables.

Applications

  • Network Interface Cards (NICs): Used in NICs to provide Gigabit Ethernet connectivity to computers and servers.
  • Routers and Switches: Integrated into routers and switches for high-speed data forwarding between network devices.
  • Set-Top Boxes (STBs): Employed in STBs to enable Gigabit Ethernet connectivity for IPTV and other network-based applications.
  • Gaming Consoles: Found in gaming consoles to provide high-speed network connectivity for online gaming and streaming.

Features

  • Gigabit Ethernet Support: Supports the 1000BASE-T Gigabit Ethernet standard.
  • Auto-Negotiation: Automatically negotiates the optimal speed and duplex settings with the connected device.
  • Low Power Consumption: Designed for low power consumption to minimize energy usage.
  • Integrated PHY: Includes an integrated physical layer (PHY) for signal transmission and reception.
  • Diagnostic Features: Provides diagnostic features for troubleshooting network connectivity issues.

Benefits

  • High-Speed Connectivity: Delivers high-speed Gigabit Ethernet connectivity for fast data transfer.
  • Easy Integration: Simplifies integration into networking devices with its single-chip design.
  • Reduced Power Consumption: Minimizes power consumption, reducing energy costs and improving system efficiency.
  • Improved Network Performance: Enhances network performance by providing high-bandwidth connectivity.
  • Reliable Operation: Ensures reliable operation with its robust design and diagnostic features.

Additional Details

The BCM82109BKFSBG is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It requires a power supply and external components to operate. Detailed technical specifications, including voltage requirements, signal characteristics, and package dimensions, are available in the Broadcom product datasheet.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess