EN
  • EN
  • DE

AT485EB

Part No AT485EB
Manufacturer NKK Switches
Catalog Switches Accessories
Description CAP PUSHBUTTON SQUARE YEL/WHITE  /  Square Pushbutton Switch Cap Yellow, White Snap Fit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr NKK Switches
Series KB
Package Box
Product Status Obsolete
Switch Type Pushbutton
Shape Square
Color Yellow, White
Illumination Non-Illuminated
For Use With/Related Products KB Series
Mounting Type Snap Fit
Size 11.60mm L x 11.60mm W x 4.50mm H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names -AT485EB
Standard Package 1
Win Source Part Number 1129692-AT485EB
Ultra Librarian 3D Model Ultra Librarian AT485EB CAD Model

Description

The KB Series Pushbutton Switch Cap by NKK Switches is a non-illuminated accessory cap designed for use with KB Series switches.

  • Shape: Square
  • Dimensions: 11.60mm L x 11.60mm W x 4.50mm H
  • Colors: Yellow and white
  • Mounting: Snap-fit mounted
  • Packaging: Box
  • Application: Switches and accessories
  • Status: Obsolete

You May Also Be Interested in

IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
Honeywell
Pushbutton Switches Sealed OI SEALD TACTIL MAN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE GREEN / Square Pushbutton Switch Cap Green Snap Fit
Need more? Email Us
Honeywell
PUSHBUTTON FULL BOOT CLEAR /
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Lowest to $53.6534

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess