EN
  • EN
  • DE
  • IT

A165L-TA

Part No A165L-TA
Manufacturer Omron
Catalog Switches Accessories
Description CAP PUSHBUTTON ROUND BLUE  /  Round Pushbutton Switch Cap Blue Snap Fit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr Omron Automation and Safety
Series A16
Package Bulk
Switch Type Pushbutton
Shape Round
Color Blue
Illumination Illumination Optional
For Use With/Related Products A16 Series
Mounting Type Snap Fit
Size 15.10mm Dia x 3.50mm H
Base Product Number A165
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names A165LTA
Standard Package 1
Win Source Part Number 1027745-A165L-TA
Ultra Librarian 3D Model Ultra Librarian A165L-TA CAD Model

Description

The Omron A16 Series Pushbutton Switch is an electronic component that is designed for use with related products in the A16 series. It is a high-quality switch that is suitable for various applications.

  • Shape: Round
  • Diameter: 15.10mm
  • Height: 3.50mm
  • Mounting Type: Snap Fit
  • Color: Blue
  • Illumination: Non-Illuminated (Optional)

You May Also Be Interested in

Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
Omron
Limit Switch Lever For Use With WL/WLM Series Limit Switches
Need more? Email Us
Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
Honeywell
AML51 BUTTON FOR SWES/INDICATORS / Square Pushbutton Switch Cap White Snap Fit
Need more? Email Us
Honeywell
PUSHBUTTON FULL BOOT CLEAR /
Need more? Email Us
Siemens
Siemens holder, 3-way, plastic, 1 NO, LED m - 3SU15011AG501BA0
Need more? Email Us
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Lowest to $60.0918
Omron
Limit switch, General Purpose, ADJ. Roller Lever, SS, 150 mm Radius, D4A Series
Need more? Email Us
C&K Components
C&K Series-Hardware Tactile Switch BTN KT11 03 80
Lowest to $0.9845

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess