EN
  • EN
  • DE

AML51-A30W

Part No AML51-A30W
Manufacturer Honeywell
Catalog Switches Accessories
Description AML51 BUTTON FOR SWES/INDICATORS  /  Square Pushbutton Switch Cap White Snap Fit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr Honeywell Sensing and Productivity Solutions
Series AML51
Package Bulk
Switch Type Pushbutton
Shape Square
Color White
Illumination Illumination Optional
For Use With/Related Products AML 11, 21, 31 Series
Mounting Type Snap Fit
Size 15.00mm L x 15.00mm W x 10.00mm H
Base Product Number AML51
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2266-AML51-A30W
Standard Package 1
Win Source Part Number 1044109-AML51-A30W
Ultra Librarian 3D Model Ultra Librarian AML51-A30W CAD Model

Description

The AML51-A30W is a square-shaped pushbutton switch cap from Honeywell Sensing and Productivity Solutions.

  • Series: designed for use with the AML 11, 21, and 31 series
  • Color: white
  • Mounting: snap-fit mounted
  • Packaging: supplied in bulk packaging
  • Illumination: has an illumination option
  • Switch Types: can be used with pushbutton switch types
  • Application: ideal for use in switches and accessories

You May Also Be Interested in

Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us
Grayhill Inc.
STOP WEDGE SS
Lowest to $3.1023
Omron
Switch Hardware Rocker Switch
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
Omron
CAP TACTILE ROUND ORANGE / Round Tactile Switch Cap Orange Slip On
Need more? Email Us
Omron
CONN SOLDER TERM FOR A7PS/A7PH
Need more? Email Us
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Lowest to $1.3978
NKK Switches
CAP PUSHBUTTON ROUND RED/WHITE / Round Pushbutton Switch Cap Red, White Snap Fit
Need more? Email Us
Apem Inc.
SWITCH HARDWARE
Lowest to $0.1256

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess