EN
  • EN
  • DE

AT486CB

Part No AT486CB
Manufacturer NKK Switches
Catalog Switches Accessories
Description CAP PUSHBUTTON ROUND RED/WHITE  /  Round Pushbutton Switch Cap Red, White Snap Fit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr NKK Switches
Series KB
Package Box
Product Status Obsolete
Switch Type Pushbutton
Shape Round
Color Red, White
Illumination Non-Illuminated
For Use With/Related Products KB Series
Mounting Type Snap Fit
Size 11.60mm Dia x 4.50mm H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names -AT486CB
Standard Package 1
Win Source Part Number 1211194-AT486CB
Ultra Librarian 3D Model Ultra Librarian AT486CB CAD Model

Description

The NKK Switches AT486CB is an accessory cap for the KB series pushbutton switches.

  • Shape: Round
  • Size: 11.60mm diameter and 4.50mm height
  • Color: Red and white
  • Mounting Type: Snap fit
  • Illumination: Non-illuminated
  • Status: Obsolete
  • Package: Box

You May Also Be Interested in

IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Omron
Switch Hardware Rocker Switch
Need more? Email Us
Apem Inc.
O-RING FOR IP SERIES /
Need more? Email Us
Honeywell
PUSHBUTTON FULL BOOT CLEAR /
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Lowest to $16.5823
Honeywell
Pushbutton Switches Sealed OI SEALD TACTIL MAN
Need more? Email Us
Omron
CAP TACTILE ROUND ORANGE / Round Tactile Switch Cap Orange Slip On
Need more? Email Us
TE Connectivity
TOGGLE HALF BOOT BLACK /
Lowest to $13.2248
C&K Components
C&K Series-Hardware Tactile Switch BTN KT11 03 80
Lowest to $0.8790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess