EN
  • EN
  • DE

AT506M

Part No AT506M
Manufacturer NKK Switches
Catalog Switches Accessories
Description Accessory, Hrdware, Metric Locking Ring, Steel W/Zinc/Chromate, Series M, MB20, P, S, SB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Silver
Height 1 mm
Illumination Type Non-Illuminated
Lead Free Yes
Material Chromate, Steel
REACH SVHC No SVHC
RoHS Compliant
Width 18.2 mm
Win Source Part Number 1045860-AT506M
Categories Switches Accessories
Manufacturer NKK Switches
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT506M CAD Model

Description

The NKK Switches AT506M is a non-illuminated switch accessory that has a silver color.

  • Color: Silver
  • Height: 1mm
  • Width: 18.2mm
  • Material: Chromate Steel
  • RoHS Compliance: Compliant
  • Lead-Free: Yes
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Win Source Part Number: 1045860

You May Also Be Interested in

Omron
CAP TACTILE SQUARE GREEN / Square Tactile Switch Cap Green Slip On
Lowest to $0.3137
Honeywell
Pushbutton Switches Sealed OI SEALD TACTIL MAN
Need more? Email Us
TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
NKK Switches
Accessory, Hrdware, Metric Locking Ring, Steel W/Zinc/Chromate, Series M, MB20, P, S, SB
Need more? Email Us
Omron
Switch Hardware Rocker Switch
Need more? Email Us
Apem Inc.
SWITCH HARDWARE
Lowest to $0.1256
Omron
Accessory Type = Operation Key / Suitable for = D4NS Series Safety Door Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess