EN
  • EN
  • DE

ADG413BRZ

Part No ADG413BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 35Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG413
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140210-ADG413BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG413BRZ CAD Model

Description

Product Overview: ADG413BRZ by Analog Devices Inc.

The ADG413BRZ is a high-performance, precision monolithic quad SPST (single pole, single throw) switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This component is a part of ADI's extensive range of switch and multiplexer devices, known for their quality and performance.

The device features four independently controllable switches, making it highly versatile for various circuit configurations. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. The ADG413BRZ operates from a single 5 V to 15 V supply or a dual ±5 V to ±15 V supply, providing design flexibility for different system requirements.

With its ultralow on resistance and on-resistance flatness, the ADG413BRZ ensures minimal signal distortion and attenuation, making it ideal for precision analog signal switching. The switch's on resistance is typically less than 35 ohms, and it remains flat over the full analog input range, ensuring excellent linearity and low distortion. This characteristic is particularly important in applications such as data acquisition systems, test equipment, and audio signal routing where signal integrity is paramount.

The ADG413BRZ also features fast switching times, with t<sub>ON of 175 ns and t<sub>OFF of 145 ns, allowing for efficient signal management and minimal propagation delay. This responsiveness is crucial for applications that require high-speed operation, such as sample-and-hold circuits and multiplexing for A/D converters.

For enhanced robustness, the ADG413BRZ includes overvoltage protection, which ensures that the device is safeguarded against momentary overvoltage events beyond the power supply levels. This protection contributes to the long-term reliability of the switch, especially in harsh industrial environments.

In terms of packaging, the ADG413BRZ is available in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while providing adequate thermal performance. The compact form factor allows for high-density mounting and is compatible with standard surface-mount manufacturing processes.

With its combination of high performance, robust protection features, and compact packaging, the ADG413BRZ from Analog Devices Inc. is an excellent choice for designers seeking a reliable and versatile switching solution.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4223 $62.1115
10+ $10.1926 $101.9260
16+ $9.8741 $157.9856
21+ $9.5556 $200.6676
28+ $9.2371 $258.6388
37+ $8.2815 $306.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess