EN
  • EN
  • DE

HCPL-786J-000E

Part No HCPL-786J-000E
Manufacturer Broadcom Limited
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description OPTOCOUPLER MOD SIGM-DELTA 16SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Type Isolated Module
Resolution (Bits) 12 b
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1042788-HCPL-786J-000E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 45
Ultra Librarian 3D Model Ultra Librarian HCPL-786J-000E CAD Model

Description

The HCPL-786J-000E is a precision voltage sensor from Broadcom Limited, designed for isolated voltage sensing in electronic power conversion applications. It provides accurate and reliable voltage measurements while maintaining a high degree of electrical isolation between the high-voltage circuitry and the control circuitry. This isolation protects sensitive components and personnel from potentially dangerous voltage levels.

Applications

  • Industrial Inverters: Precise voltage monitoring within industrial motor drives and inverters.
  • Solar Inverters: Isolated voltage feedback in solar power inverters to optimize energy conversion efficiency.
  • Electric Vehicle (EV) Chargers: Ensures safe and accurate voltage measurement in EV charging stations.
  • Uninterruptible Power Supplies (UPS): Provides voltage monitoring and control in UPS systems for reliable power backup.
  • Medical Equipment: Isolation and voltage sensing in medical devices where patient safety is paramount.

Features

  • High Isolation Voltage: Offers high electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Precision Voltage Sensing: Provides accurate voltage measurements with low offset and high linearity.
  • Sigma-Delta Modulation Technology: Utilizes sigma-delta modulation for high-resolution and low-noise performance.
  • Differential Input: Supports differential input voltage sensing for improved noise immunity.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits

  • Enhanced Safety: High isolation voltage protects sensitive circuits and personnel from high voltage hazards.
  • Improved Accuracy: Provides precise voltage measurements for optimal system performance.
  • Reduced Noise: Low noise performance ensures accurate signal transmission in noisy environments.
  • Simplified Design: Simplifies circuit design by providing isolated voltage sensing in a single package.
  • Increased System Reliability: Protects downstream circuitry from voltage transients, increasing the lifespan of the overall system.

Additional Details

The HCPL-786J-000E typically uses an optical isolation barrier to achieve electrical isolation. The input voltage is converted to a digital signal using sigma-delta modulation, which is then transmitted across the isolation barrier. The output signal is a digital bitstream that can be easily decoded by a microcontroller or DSP. It's crucial to adhere to the manufacturer's recommended operating conditions to ensure optimal performance and longevity. The device is often used in applications requiring compliance with safety standards and regulatory requirements for electrical isolation.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess