EN
  • EN
  • DE

HFBR-5710LP

Part No HFBR-5710LP
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description Small Form Factor Pluggable Optical Transceiver for Gigabit | TXRX MMF SFP 1.25GBD GBE BAIL DL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Status Obsolete
Data Rate 1.25Gbd
Wavelength 850nm
Applications Ethernet
Supply Voltage (V) 3.3V
Connector Type LC Duplex
Mounting Style Pluggable, SFP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1180225-HFBR-5710LP
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFBR-5710LP CAD Model

Description

The HFBR-5710LP is a small form factor pluggable (SFP) transceiver from Broadcom Limited. It is designed for Gigabit Ethernet applications, providing a reliable and cost-effective solution for data transmission over fiber optic cables. This transceiver module is commonly used in networking equipment such as switches, routers, and servers to enable high-speed data communication.

Applications

  • Gigabit Ethernet links
  • Fiber Channel links
  • High-speed data centers
  • Telecommunications equipment
  • Networking switches and routers

Features

  • SFP package with LC connector
  • 850 nm Vertical Cavity Surface Emitting Laser (VCSEL)
  • Up to 1.25 Gbps bi-directional data links
  • Hot-pluggable capability
  • Single 3.3V power supply
  • Digital Diagnostic Monitoring (DDM) via I2C interface
  • Class 1 laser safety per IEC 60825-1
  • RoHS compliant

Benefits

  • Enables high-speed data transmission over fiber optic cables, improving network performance.
  • Hot-pluggable design allows for easy installation and maintenance without interrupting network operation.
  • Digital Diagnostic Monitoring (DDM) provides real-time monitoring of transceiver performance, facilitating proactive maintenance and troubleshooting.
  • Compact SFP form factor maximizes port density in networking equipment.
  • Low power consumption reduces overall system power requirements.

Additional Details

The HFBR-5710LP operates at a wavelength of 850 nm, making it suitable for multimode fiber (MMF) applications. It supports a link distance of up to 550 meters with 50/125 μm fiber or 300 meters with 62.5/125 μm fiber. The transceiver's DDM functionality allows for monitoring parameters such as optical output power, optical input power, temperature, supply voltage, and laser bias current. This allows for efficient management and troubleshooting of the fiber optic link. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX SFF SM OC3/STM-1 BAIL SR
Lowest to $124.3230
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SM SONET OC3/SDH 2X5
Lowest to $417.0834
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL DMI
Lowest to $197.7136
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX SFF SM OC3/STM-1 BAIL DMI
Lowest to $144.3750
Foxconn Optical Interconnect Technology, Inc.
10Gb Ethernet, 850 nm, 10GBASE-SR/SW, SFP+ Transceiver | 10G SFP+ SR TXRX MOD 300M/400M
Lowest to $55.7142
Finisar Corporation
4.25 Gb/s RoHS Compliant Short-Wavelength SFP Transceiver
Lowest to $61.5001
Broadcom Limited
TX FIBER OPTIC POF
Lowest to $449.6241
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3/STM-1 BAIL DMI
Lowest to $103.7837

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess