Products specifications

Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 5
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Friction Lock
Overall Contact Length 0.560" (14.22mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Gold
Contact Material Copper Alloy
Temperature Range - Operating 0°C ~ 70°C
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) 1A
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1630192-14191
Ultra Librarian 3D Model Ultra Librarian 14191 CAD Model

You May Also Be Interested in

Sullins Connector Solutions
CONN HEADER VERT 72POS 2.54MM
Need more? Email Us
ECAD model for PEC36DAAN
Harwin Inc.
CONN HEADER VERT 22POS 2MM
Need more? Email Us
ECAD model for M22-2021105
JST Sales America Inc.
CONN HEADER VERT 26POS 2MM
Need more? Email Us
ECAD model for B26B-PHDSS
Hirose Electric Co Ltd
CONN HEADER SMD 10POS 1MM
Need more? Email Us
ECAD model for DF20G-10DP-1V(56)
JAE Electronics
CONN HEADER SMD R/A 20POS 0.8MM
Lowest to $7.6364
ECAD model for IL-WX-20PB-HF-HD-S-B-E1000E
Hirose Electric Co Ltd
CONN HEADER SMD 20POS 1.25MM
Lowest to $0.9337
ECAD model for DF13E-20DP-1.25V(65)
Samtec Inc.
CONN HEADER VERT 32POS 2.54MM
Lowest to $9.5640
ECAD model for TSW-116-14-G-D
JST Sales America Inc.
CONN HEADER VERT 10POS 2.5MM
Lowest to $0.2741
ECAD model for B10P-SHF-1AA
3M
CONN HEADER VERT 14POS 2.54MM
Need more? Email Us
ECAD model for 30314-6002HB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3719 $54.8760
90+ $1.1257 $101.3130
140+ $1.0905 $152.6700
190+ $1.0553 $200.5070
250+ $1.0201 $255.0250
330+ $0.9146 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 840 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention