The OPA4340EA is a quad, single-supply, low-power operational amplifier (op-amp) from Texas Instruments (originally Burr-Brown). It is designed for a wide range of applications where low power consumption, single-supply operation, and good performance are required. The device offers rail-to-rail output swing and excellent input common-mode voltage range, making it suitable for battery-powered and portable applications.
Applications:
- Battery-powered equipment
- Portable instruments
- Sensor signal conditioning
- Audio amplification
- Active filters
- Data acquisition systems
Features:
- Quad operational amplifier
- Single-supply operation: 2.7V to 5.5V
- Low power consumption: 250μA per amplifier
- Rail-to-rail output swing
- Input common-mode voltage range extends beyond rails
- Low input bias current
- Low offset voltage
- High open-loop gain
Benefits:
- Extended battery life due to its low power consumption.
- Wide operating voltage range for flexible system design.
- Accurate signal processing with low offset voltage and bias current.
- Enhanced signal fidelity with rail-to-rail output swing.
- Improved system performance with high open-loop gain.
The OPA4340EA quad op-amp is designed for single-supply operation from 2.7V to 5.5V. It offers low power consumption, rail-to-rail output swing, and excellent input common-mode voltage range. The device's low input bias current and offset voltage ensure accurate signal processing. The OPA4340EA is suitable for a wide range of applications where low power consumption and good performance are critical. It is available in a variety of package options.