Products specifications Report Issue?

Circuit SPST
Number of Positions 7
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Phosphor Bronze
Contact Finish Gold
Height Above Board 0.297" (7.54mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553072-BD07
Ultra Librarian 3D Model Ultra Librarian BD07 CAD Model

You May Also Be Interested in

CTS Electrocomponents
SWITCH ROTARY DIP HEX 100MA 50V
Need more? Email Us
ECAD model for 220ADA16
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $0.7387
ECAD model for 218-4LPSTR
Copal Electronics Inc.
SWITCH SLIDE DIP SPST 100MA 6V
Lowest to $1.3363
ECAD model for CHS-08A1
Copal Electronics Inc.
SWITCH ROTARY DIP BCD 100MA 5V
Lowest to $3.7534
ECAD model for SH-7010TB
Grayhill Inc.
SWITCH ROTARY DIP BCD 100MA 50V
Need more? Email Us
ECAD model for 94HAB10T
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 97C08T
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $13.0561
ECAD model for 1-5435802-7
CUI Inc.
DIP SWITCH, SPST, 2.54 PITCH, FL / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $0.8147
ECAD model for DS04-254-2-02BK-SMT
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V / Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Need more? Email Us
ECAD model for 209-6LPST

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention