EN
  • EN
  • DE
  • IT

HDT0104

Part No HDT0104
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH DETECTOR SPST-NO 1MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Limit Switches
Mfr C&K
Series HDT
Package Tape & Reel
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 1mA (DC)
Voltage Rating - DC 5 V
Actuator Type Angled Toggle (Detector)
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Ingress Protection -
Features -
Operating Force 35gf
Release Force -
Operating Position 0.197" (5.0mm)
Pretravel 0.012" (0.3mm)
Differential Travel -
Overtravel 0.045" (1.1mm)
Temperature Range - Operating -40°C ~ 85°C
Electrical Life 100,000 Cycles
Mechanical Life 100,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1376165-HDT0104
Ultra Librarian 3D Model Ultra Librarian HDT0104 CAD Model

Description

The HDT0104 is a limit switch from C&K's HDT series.

  • Actuator: Angled toggle
  • Switch Function: Off-momentary
  • Circuit: SPST-NO
  • Voltage Rating: 5V DC
  • Current Rating: 1mA (DC)
  • Mounting Type: Surface mount
  • Termination Style: SMD (SMT) tab
  • Mechanical Life: 100,000 cycles
  • Operating Force: 35gf
  • Operating Temperature: -40°C to 85°C
  • REACH: Unaffected
  • ECCN: EAR99
  • Series: HDT
  • Manufacturer: C&K

You May Also Be Interested in

Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 10A 120V
Need more? Email Us
Telemecanique Sensors
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT 10A 240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5996 $71.9820
90+ $1.4964 $134.6760
135+ $1.4449 $195.0615
195+ $1.3416 $261.6120
255+ $1.2900 $328.9500
315+ $1.2384 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess