EN
  • EN
  • DE

LP82C21T203DQ

Part No LP82C21T203DQ
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE DPDT 11A 125V  /  Slide Switch DPDT Panel Mount, Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series LP
Package Bulk
Product Status Obsolete
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 11A (AC)
Voltage Rating - AC 125 V
Actuator Type Snap on Cap
Actuator Length 9.55mm
Contact Material Copper
Contact Finish Silver
Mounting Type Panel Mount, Snap-In
Termination Style Solder Lug
Features On-Off Marking on Housing
Temperature Range - Operating -30°C ~ 65°C
Actuator Material Acetal, Glass Filled
Electrical Life 10,000 Cycles
Base Product Number LP82C21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Names LP82C21T203DQ-ND,-LP82C21T203DQ,CKN11880
Standard Package 72
Win Source Part Number 1022548-LP82C21T203DQ
Ultra Librarian 3D Model Ultra Librarian LP82C21T203DQ CAD Model

Description

This slide switch is a part of the LP series and has a Win Source Part Number of 1022548-LP82C21T203DQ.

  • Series: LP
  • Win Source Part Number: 1022548-LP82C21T203DQ
  • Termination Style: Solder Lug
  • Marking: On-Off on Housing
  • Contact Finish: Silver
  • Contact Material: Copper
  • Actuator Material: Acetal and Glass Filled
  • Circuit: DPDT
  • Switch Function: On-On
  • Actuator Type: Snap On Cap
  • Actuator Length: 9.55mm
  • Electrical Life: 10,000 Cycles
  • Mounting Type: Panel Mount and Snap-In
  • Temperature Range: -30°C to 65°C

You May Also Be Interested in

Shouhan Science and Technology Co., Ltd.
Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Lowest to $0.0815
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
C&K Components
300mA Through Hole Double pole four throw 30V Through Hole Slide Switches RoHS
Lowest to $1.8918
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
Alps Alpine
SSSB021500 Alps Alpine Slide Switches 12mm DPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess