EN
  • EN
  • DE

GN25L53-GRP6

Part No GN25L53-GRP6
Manufacturer Semtech Corporation
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP DIE RING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Semtech Corporation
Package Tape & Reel
Product Status Active
Type Transimpedance Amplifier
Base Product Number GN25L53
Standard Package 22,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 872830-GN25L53-GRP6
Ultra Librarian 3D Model Ultra Librarian GN25L53-GRP6 CAD Model

Description

The GN25L53-GRP6 is a transimpedance amplifier designed for integrated circuits (ICs) linear amplifiers special purpose amplifiers manufactured by Semtech Corporation.

  • Series: GN25L53
  • Package: Tape and Reel
  • Standard Package: 22,000 pieces
  • Product Status: Active
  • ECCN: EAR99
  • MSL: 3 (168-hour)
  • HTSUS: 8542.33.0001

You May Also Be Interested in

MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess