EN
  • EN
  • DE

AT97SC3204T-X1A180

Part No AT97SC3204T-X1A180
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM TWI 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface I2C
Supply Voltage (V) 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number AT97SC3204T
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 717722-AT97SC3204T-X1A180
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT97SC3204T-X1A180 CAD Model

Description

Microchip Technology AT97SC3204T-X1A180

The AT97SC3204T-X1A180 is a sophisticated security module from Microchip Technology, designed to provide robust hardware-based security solutions for a variety of applications. This Trusted Platform Module (TPM) is compliant with the Trusted Computing Group (TCG) specifications for TPM 1.2, ensuring compatibility and reliable security for platform integrity, authentication, and secure communication.

Key Features:

  • Advanced Security: The device is equipped with cryptographic algorithms, including RSA, SHA-1, and HMAC, to enable secure generation and storage of cryptographic keys.
  • Hardware-Based Trust: With its secure microcontroller core, the AT97SC3204T-X1A180 provides a hardware root of trust that enhances system integrity and prevents unauthorized access and software attacks.
  • Multi-Function Support: The module supports various functionalities such as secure boot, digital signature generation, and platform authentication, making it ideal for use in PCs, servers, networking equipment, and embedded systems.
  • High Performance: The TPM is designed for high-speed operation, ensuring minimal impact on system performance while executing security tasks.
  • Flexible Integration: Available in a compact 28-pin TSSOP package, it can be easily integrated into existing and new system designs.

Applications:

The AT97SC3204T-X1A180 is versatile and can be employed in a wide range of applications, including:

  • Data Security
  • Network Security
  • Cloud Computing
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Consumer Electronics

With its robust security features and compliance with international standards, the AT97SC3204T-X1A180 is an ideal choice for organizations and designers looking to enhance the security of their systems and protect sensitive data against threats. Microchip Technology's commitment to quality and reliability ensures that the AT97SC3204T-X1A180 is a trusted solution for your security needs.

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $1.6979
Ricoh
Lowest to $5.6306
Ricoh
Lowest to $13.5909
Ricoh
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,716 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess