Products specifications

Category Switches>DIP Switches
Mfr C&K
Series SP
Product Status Obsolete
Circuit SPST
Number of Positions 2
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT)
Length 0.298" (7.58mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names CKN1357,*SP02A
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233702-SP02A
Ultra Librarian 3D Model Ultra Librarian SP02A CAD Model

Description

The C&K SP DIP switch has two positions and is a SPST circuit switch with a slide (standard) actuator type.

  • Manufacturer: C&K
  • Positions: Two
  • Circuit: SPST
  • Actuator Type: Slide (standard)
  • Pitch: 0.100" (2.54mm), full
  • Termination Style: PC Pin
  • Voltage Rating: 20VDC
  • Current Rating: 10mA
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Mounting Type: Through-hole
  • Temperature Range: -20°C to 85°C
  • Standard Package: 50
  • ECCN: EAR99
  • REACH: Unaffected
  • Obsolete: Yes

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Need more? Email Us
ECAD model for CT2196MST-ND
TE Connectivity
SWITCH SLIDE DIP SPST 100MA 24V / Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Lowest to $3.7012
ECAD model for 1825057-6
TE Connectivity
SWITCH SLIDE DIP SPST 100MA 24V / Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Lowest to $0.3815
ECAD model for 1825057-4
Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V
Lowest to $1.7075
ECAD model for CS-4-12XTB
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 1825059-1
CTS Electrocomponents
SWITCH ROTARY DIP BCD 100MA 50V / Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Need more? Email Us
ECAD model for 220ADA10
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 2-1825059-9
Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V / Switch DIP ON ON SPDT 2 Flush Screwdriver 0.1A 16VAC 16VDC 0.5VA J-Hook SMD T/R
Need more? Email Us
ECAD model for CS-4-12XTA
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V / Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Need more? Email Us
ECAD model for 209-6LPST

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention