Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7 V to 5.5 V
Frequency - Switching 750kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Low Battery, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP
Win Source Part Number 058295-MCP1652S-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP1652S-E/MS CAD Model

Description

The MCP1652S-E/MS from Microchip Technology is a high-performance, integrated DC-DC boost converter designed to operate as a switch-mode power supply. This compact and efficient device is engineered to provide a reliable power solution for applications requiring voltage step-up or voltage inversion from a low voltage source.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range, which can be tailored to the needs of the specific application by using external resistors.
  • High-Efficiency Operation: With its advanced design, the MCP1652S-E/MS offers high efficiency, which helps in reducing power loss and improving overall system performance.
  • Low Quiescent Current: It features a low quiescent current that extends battery life in portable applications, making it ideal for handheld devices.
  • Integrated Safety Features: The device includes overtemperature protection and overcurrent limiting, ensuring safe operation under various conditions.
  • Stable with Ceramic Output Capacitors: The MCP1652S-E/MS is designed to be stable with ceramic output capacitors, which are known for their reliability and low equivalent series resistance (ESR).
  • Small Package Size: The MSOP-10 package is space-efficient, making it suitable for compact circuit designs.

Applications

The MCP1652S-E/MS is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • Power LED drivers
  • Medical devices
  • Battery-powered equipment

Technical Specifications

  • Input Voltage: 2.0V to 5.5V
  • Output Voltage: Adjustable via external resistors
  • Switching Frequency: Up to 1 MHz
  • Operating Temperature Range: -40°C to +85°C
  • Package: MSOP-10

For engineers and designers looking for a compact, efficient, and reliable boost converter, the MCP1652S-E/MS from Microchip Technology is an excellent choice that combines performance with flexibility, making it well-suited for a variety of power management applications.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $3.6557
ECAD model for PXM1310BDM-G012
Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $5.0553
ECAD model for ISL6520CB
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $0.7529
ECAD model for ISL6520ACB
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to $1.8578
ECAD model for NCP81109GMNTXG
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $0.6312
ECAD model for UCC2808APW-2G4
Texas Instruments
Cascaded PWM Controller
Lowest to $3.0534
ECAD model for LM5041BMTCX/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention